Socket Contact Gold 18-24 AWG Crimp
UMNLII SOK PTPPHBZ LP LF 24-18
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33356-ND | 1-770253-0 | 1-770253-0 | 52K3356 |
| Product Name | Rectangular Connector Contacts | Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |