TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 1-770251-0

Description
Win Source Part Number: 1035545-1-770251-0 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK II Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,000 Alternative Parts (Cross-Reference): 170366-1; 171639-1; 66504-9; 39-00-0039; 02-09-1104; 43025-10001-770251-0 .; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1-770251-0,A333 57,-1-770251-0-SI,17 702510 Base Product Number: 770251
Request a Quote Datasheet
Description
Win Source Part Number: 1035545-1-770251-0 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK II Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,000 Alternative Parts (Cross-Reference): 170366-1; 171639-1; 66504-9; 39-00-0039; 02-09-1104; 43025-10001-770251-0 .; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1-770251-0,A333 57,-1-770251-0-SI,17 702510 Base Product Number: 770251
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1035545-1-770251-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1035545-1-770251-0
Connectors, Interconnects - Rectangular Connectors - Contacts 1035545-1-770251-0
Win Source Part Number: 1035545-1-770251-0 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK II Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,000 Alternative Parts (Cross-Reference): 170366-1; 171639-1; 66504-9; 39-00-0039; 02-09-1104; 43025-10001-770251-0 .; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1-770251-0,A333 57,-1-770251-0-SI,17 702510 Base Product Number: 770251

Win Source Part Number: 1035545-1-770251-0
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Universal MATE-N-LOK II
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1,000
Alternative Parts (Cross-Reference): 170366-1; 171639-1; 66504-9; 39-00-0039; 02-09-1104; 43025-10001-770251-0.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-1-770251-0,A33357,-1-770251-0-SI,17702510
Base Product Number: 770251

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-770251-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-770251-0
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-770251-0
UMNLII SOK PTPPHBZ LP LF 20-14

UMNLII SOK PTPPHBZ LP LF 20-14

Buy Now
Contacts - 1-770251-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-770251-0
Contacts 1-770251-0
UMNLII SOK PTPPHBZ LP LF 20-14

UMNLII SOK PTPPHBZ LP LF 20-14

Buy Now
Rectangular Connector Contacts - A33357-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A33357-ND
Rectangular Connector Contacts A33357-ND
Socket Contact Gold 14-20 AWG Crimp

Socket Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
332-1-770251-0
19A 600V Electronic Connector 332-1-770251-0
Female Power Connector, 19A, 600V, Crimp, Wire-to-Wire, Tin/Gold Product overview: 1-770251-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770251-0 can be used for catalog matching and distributor lookup.

Female Power Connector, 19A, 600V, Crimp, Wire-to-Wire, Tin/Gold Product overview: 1-770251-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770251-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 87K2216 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
87K2216
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 87K2216
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1035545-1-770251-0 1-770251-0 1-770251-0 A33357-ND 332-1-770251-0 87K2216
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Contacts Rectangular Connector Contacts 19A 600V Electronic Connector Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Contact Size (AWG) 14 to 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 113899P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-104-206-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details