Split Pin Contact Gold 14-20 AWG Crimp
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
UMNL II PIN SN/AUNI/BR LP20-14
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A31706-ND | 1-770250-0 | 52K3354 | 41AJ1269 |
| Product Name | Rectangular Connector Contacts | Contacts | Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity | Umnl Ii Pin Sn/auni/br Lp20-14 Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |