TE Connectivity Rectangular Connector Contacts 1-770249-0

Description
Socket Contact Gold 14-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A31711-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A31711-ND
Rectangular Connector Contacts A31711-ND
Socket Contact Gold 14-20 AWG Crimp

Socket Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Contacts - 1-770249-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-770249-0
Contacts 1-770249-0
UMNL II SOK SN/AUNI/PHBZ LP

UMNL II SOK SN/AUNI/PHBZ LP

Buy Now
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 16M2687 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
16M2687
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 16M2687
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A31711-ND 1-770249-0 16M2687
Product Name Rectangular Connector Contacts Contacts Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details