TE Connectivity Rectangular Connector Contacts 1-770248-0

Description
Split Pin Contact Gold 14-20 AWG Crimp
Request a Quote Datasheet
Description
Split Pin Contact Gold 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A31710-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A31710-ND
Rectangular Connector Contacts A31710-ND
Split Pin Contact Gold 14-20 AWG Crimp

Split Pin Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Contacts - 1-770248-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-770248-0
Contacts 1-770248-0
UMNL II PIN SN/AUNI/BR LP

UMNL II PIN SN/AUNI/BR LP

Buy Now
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 16M2686 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
16M2686
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 16M2686
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold over Nickel Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold over Nickel Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site
Umnl Ii Pin Sn/auni/br Lp Amp - Te Connectivity - 41AJ1268 - Newark, An Avnet Company
Chicago, IL, United States
Umnl Ii Pin Sn/auni/br Lp Amp - Te Connectivity
41AJ1268
Umnl Ii Pin Sn/auni/br Lp Amp - Te Connectivity 41AJ1268
UMNL II PIN SN/AUNI/BR LP

UMNL II PIN SN/AUNI/BR LP

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A31710-ND 1-770248-0 16M2686 41AJ1268
Product Name Rectangular Connector Contacts Contacts Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity Umnl Ii Pin Sn/auni/br Lp Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details