TE Connectivity Rectangular Connector Contacts 1-770247-0

Description
Socket Contact Gold 10-12 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A31704-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A31704-ND
Rectangular Connector Contacts A31704-ND
Socket Contact Gold 10-12 AWG Crimp

Socket Contact Gold 10-12 AWG Crimp

Buy Now Datasheet
Contacts - 1-770247-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-770247-0
Contacts 1-770247-0
UMNL II SOK SN/AUNI/PHBZ LP

UMNL II SOK SN/AUNI/PHBZ LP

Buy Now
Contact, Socket, 12-10Awg, Crimp; Product Range Amp - Te Connectivity - 16M2685 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 12-10Awg, Crimp; Product Range Amp - Te Connectivity
16M2685
Contact, Socket, 12-10Awg, Crimp; Product Range Amp - Te Connectivity 16M2685
CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes

CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A31704-ND 1-770247-0 16M2685
Product Name Rectangular Connector Contacts Contacts Contact, Socket, 12-10Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NABM4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details