TE Connectivity Plug & Socket Connector, Plug, 12 Position, 4.14Mm; Connector Systems Amp - Te Connectivity 1-770186-1.

Description
PLUG & SOCKET CONNECTOR, PLUG, 12 POSITION, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR, PLUG, 12 POSITION, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Plug, 12 Position, 4.14Mm; Connector Systems Amp - Te Connectivity - 28AC6558 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 12 Position, 4.14Mm; Connector Systems Amp - Te Connectivity
28AC6558
Plug & Socket Connector, Plug, 12 Position, 4.14Mm; Connector Systems Amp - Te Connectivity 28AC6558
PLUG & SOCKET CONNECTOR, PLUG, 12 POSITION, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 12 POSITION, 4.14MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.14mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6558
Product Name Plug & Socket Connector, Plug, 12 Position, 4.14Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Test Point, Pcb, Through Hole; Product Range Keystone - 98B9208 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 147066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details