TE Connectivity Plug & Socket Connector, Plug, 4 Position, 4.14Mm; Connector Systems Amp - Te Connectivity 1-770174-1.

Description
PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Plug, 4 Position, 4.14Mm; Connector Systems Amp - Te Connectivity - 26AC5752 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 4 Position, 4.14Mm; Connector Systems Amp - Te Connectivity
26AC5752
Plug & Socket Connector, Plug, 4 Position, 4.14Mm; Connector Systems Amp - Te Connectivity 26AC5752
PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION, 4.14MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5752
Product Name Plug & Socket Connector, Plug, 4 Position, 4.14Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details