"Connector Header Through Hole 2 position 0.163"" (4.14mm)"
TE Connectivity 1-770166-0 PCB Header
TE Connectivity 1-770166-0 PCB Header
2 Pos Power Connector, 9.5A, 600V, Tin, Male Pin, Solder, Thru-Hole Product overview: 1-770166-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770166-0 can be used for catalog matching and distributor lookup.
PLUG & SOCKET CONN, PLUG, 2POS, 4.14MM; Connector Systems:Wire-to-Boar
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32448-ND | 1361631 | 500604P | 1-770166-0 | 316-1-770166-0 | 52K4285 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Connectors | 9.5A 600V Electronic Connector | Plug & Socket Conn, Plug, 2Pos, 4.14Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | |||
| Mounting | Through Hole | Through hole | ||||
| Voltage Rating | 600 volts | 600 volts | ||||
| Number of Contacts | 2 # |