TE Connectivity PCB Headers & Receptacles 1-767130-6

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 228 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 11.5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Receptacle Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Type : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .53 MM  [.021 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 228 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 11.5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Receptacle Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Type : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .53 MM  [.021 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-767130-6 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-767130-6
PCB Headers & Receptacles 1-767130-6
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 228 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 11.5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Receptacle Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Type : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .53 MM  [.021 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Positions : 228
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 11.5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Type : Receptacle

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : LCP (Liquid Crystal Polymer)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Type : Box, Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .53 MM  [.021 INCH ]
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-767130-6
Product Name PCB Headers & Receptacles
Product Type PCB Receptacles
Mounting Board Mount
Current Rating 11.5 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102241-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103309-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102095-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102142-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details