190 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Board to Board & Mezzanine Connectors
CONN PLUG 190POS SMD GOLD
STACKING CONNECTOR, PLUG, 190POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Stacking Height:6.60" RoHS Compliant: No
| DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A144247-ND | 1-767007-2 | 1-767007-2 | 33B3838 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Plug, 190Pos, 0.64Mm; Body Material Amp - Te Connectivity |
| Category | Board to Board Connector |