TE Connectivity PCB Headers & Receptacles 1-767007-1

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Columns : 76 Number of Positions : 152 Number of Power Positions : 4 Number of Signal Positions : 152 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11.5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 - 250 Dimensions Connector Height : 6.53 MM  [.257 INCH ] Connector Length : 63.45 MM  [2.498 INCH ] Connector Width : 5.28 MM  [.208 INCH ] Stack Height : 15.62 MM , 6.6 MM  [.615 INCH ] Electrical Characteristics Impedance (OHM) : 152 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 4 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards Agency/Standard : UL, CSA Approved Standards : UL E28476, CSA 1195944 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarized Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : None Circuit Application : Signal Packaging Features Packaging Quantity : 8 Packaging Type : Tube, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 10 Differential Signaling : Yes Termination Features Square Termination Post & Tail Dimension : .2 MM  [.008 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Columns : 76 Number of Positions : 152 Number of Power Positions : 4 Number of Signal Positions : 152 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11.5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 - 250 Dimensions Connector Height : 6.53 MM  [.257 INCH ] Connector Length : 63.45 MM  [2.498 INCH ] Connector Width : 5.28 MM  [.208 INCH ] Stack Height : 15.62 MM , 6.6 MM  [.615 INCH ] Electrical Characteristics Impedance (OHM) : 152 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 4 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards Agency/Standard : UL, CSA Approved Standards : UL E28476, CSA 1195944 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarized Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : None Circuit Application : Signal Packaging Features Packaging Quantity : 8 Packaging Type : Tube, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 10 Differential Signaling : Yes Termination Features Square Termination Post & Tail Dimension : .2 MM  [.008 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-767007-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-767007-1
PCB Headers & Receptacles 1-767007-1
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Columns : 76 Number of Positions : 152 Number of Power Positions : 4 Number of Signal Positions : 152 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11.5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 - 250 Dimensions Connector Height : 6.53 MM  [.257 INCH ] Connector Length : 63.45 MM  [2.498 INCH ] Connector Width : 5.28 MM  [.208 INCH ] Stack Height : 15.62 MM , 6.6 MM  [.615 INCH ] Electrical Characteristics Impedance (OHM) : 152 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 4 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards Agency/Standard : UL, CSA Approved Standards : UL E28476, CSA 1195944 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarized Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : None Circuit Application : Signal Packaging Features Packaging Quantity : 8 Packaging Type : Tube, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 10 Differential Signaling : Yes Termination Features Square Termination Post & Tail Dimension : .2 MM  [.008 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Columns : 76
  • Number of Positions : 152
  • Number of Power Positions : 4
  • Number of Signal Positions : 152
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 11.5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Shape & Form : Dual Beam
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 - 250

Dimensions


  • Connector Height : 6.53 MM  [.257 INCH ]
  • Connector Length : 63.45 MM  [2.498 INCH ]
  • Connector Width : 5.28 MM  [.208 INCH ]
  • Stack Height : 15.62 MM , 6.6 MM  [.615 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 152
  • Insulation Resistance (MEGO) : 2
  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 4

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : LCP (Liquid Crystal Polymer)

Industry Standards


  • Agency/Standard : UL, CSA
  • Approved Standards : UL E28476, CSA 1195944
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Listed

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarized
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : Without

Operation/Application


  • Assembly Process Feature : None
  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 8
  • Packaging Type : Tube, Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : 10
  • Differential Signaling : Yes

Termination Features


  • Square Termination Post & Tail Dimension : .2 MM  [.008 INCH ]
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-767007-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Voltage Rating 30 volts
Current Rating 11.5 amps
Insulation Resistance 2 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103185-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102792-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102153-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103186-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details