TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 1-767007-0

Description
114 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
114 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A144246-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A144246-ND
Arrays, Edge Type, Mezzanine (Board to Board) A144246-ND
114 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

114 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1-767007-0
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1-767007-0
CONN PLUG 114POS SMD GOLD

CONN PLUG 114POS SMD GOLD

Supplier's Site
Stacking Connector, Plug, 114Pos, 0.64Mm; Body Material Amp - Te Connectivity - 91B1653 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 114Pos, 0.64Mm; Body Material Amp - Te Connectivity
91B1653
Stacking Connector, Plug, 114Pos, 0.64Mm; Body Material Amp - Te Connectivity 91B1653
STACKING CONNECTOR, PLUG, 114POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Size:0.260 in (6.60 mm) RoHS Compliant: No

STACKING CONNECTOR, PLUG, 114POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Size:0.260 in (6.60 mm) RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A144246-ND 1-767007-0 91B1653
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 114Pos, 0.64Mm; Body Material Amp - Te Connectivity
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPS-MRB-D30-01 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 30.000 GHz
View Details
PCB Headers - 1731029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A28500-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1375-1-ND - DigiKey
Specs
Mounting Through Hole
View Details