228 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
MICT,495PLUG,228,ASS
STACKING CONNECTOR, PLUG, 228POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Stacking Height:12.57" RoHS Compliant: No
MICT,495PLUG,228,ASS
CONN PLUG 228POS SMD GOLD
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A114972-ND | 1-767005-3 | 10H3512 | 41AJ1254 | 1-767005-3 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Stacking Connector, Plug, 228Pos, 0.64Mm; Body Material Amp - Te Connectivity | Mict,495Plug,228,assy,.025,rec Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |