Body Features Primary Product Color : Natural
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 12 Number of Loaded Positions : 12 Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 45 Contact Layout : Inline Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 2.54 - 3.81 MICM [100 - 150 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM [150 - 250 MICIN ]
Dimensions Connector Height : 8.08 MM [.318 INCH ] Connector Length : 53.85 MM [2.12 INCH ] Connector Width : 17.02 MM [.67 INCH ] PCB Thickness (Recommended) : 3.18 MM [.125 INCH ]
Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Polyester PCT Mating Entry Location : Side
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Eyelet Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Tube Packaging Quantity : 13
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.19 MM [.165 INCH ]
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Primary Product Color : Natural
Configuration Features
- Connector Contact Load Condition : Fully Loaded
- Number of Columns : 12
- Number of Loaded Positions : 12
- Number of Positions : 12
- Number of Power Positions : 12
- Number of Rows : 1
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 45
- Contact Layout : Inline
- Contact Mating Area Plating Material : Silver
- Contact Mating Area Plating Material Thickness : 2.54 - 3.81 MICM [100 - 150 MICIN ]
- Contact Type : Receptacle
- Contact Underplating Material : Nickel
- PCB Contact Termination Area Plating Material : Tin-Lead
- PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM [150 - 250 MICIN ]
Dimensions
- Connector Height : 8.08 MM [.318 INCH ]
- Connector Length : 53.85 MM [2.12 INCH ]
- Connector Width : 17.02 MM [.67 INCH ]
- PCB Thickness (Recommended) : 3.18 MM [.125 INCH ]
Electrical Characteristics
- Insulation Resistance (MEGO) : 5000
- Operating Voltage (VAC) : 250
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- Housing Material : Polyester PCT
- Mating Entry Location : Side
Industry Standards
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : Without
- Mating Retention : With
- Mating Retention Type : Locking Tab
- PCB Mount Alignment : Without
- PCB Mount Retention : With
- PCB Mount Retention Type : Hold-Down Eyelet
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Tube
- Packaging Quantity : 13
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Shape : Rectangular
- Connector System : Cable-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : No
- PCB Connector Assembly Type : PCB Mount Header
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 4.19 MM [.165 INCH ]
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-67 - 221 DEGF ]