TE Connectivity D-Shaped Connectors 1-749814-2

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze, Brass Contact Current Rating (Max) (AMP) : 1.5, 2.4 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : 6.48 - 11.94 MM  [.255 - .47 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : 4-40 Screwlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Shell Size : 3 Connector System : Cable-to-Cable Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze, Brass Contact Current Rating (Max) (AMP) : 1.5, 2.4 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : 6.48 - 11.94 MM  [.255 - .47 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : 4-40 Screwlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Shell Size : 3 Connector System : Cable-to-Cable Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1-749814-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1-749814-2
D-Shaped Connectors 1-749814-2
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze, Brass Contact Current Rating (Max) (AMP) : 1.5, 2.4 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : 6.48 - 11.94 MM  [.255 - .47 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : 4-40 Screwlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Shell Size : 3 Connector System : Cable-to-Cable Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable
  • Number of Positions : 25
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze, Brass
  • Contact Current Rating (Max) (AMP) : 1.5, 2.4
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Cable Diameter Range : 6.48 - 11.94 MM  [.255 - .47 INCH ]
  • Solid Wire Size (AWG) : 26 - 22
  • Solid Wire Size (MMSQ) : .13 - .32
  • Wire Size (MMSQ) : .15 - .4
  • Wire Size (AWG) : 26 - 22

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Material : Nylon GF, Polyester GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : 4-40 Screwlock

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 1-749814-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-749814-2
D-Sub Connectors 1-749814-2
KIT,RCPT,25P,HDE

KIT,RCPT,25P,HDE

Buy Now
D-Sub Connector Assemblies - 1-749814-2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1-749814-2-ND
D-Sub Connector Assemblies 1-749814-2-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-749814-2 1-749814-2 1-749814-2-ND
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connector Assemblies
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Geometry Straight; 180
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products