TE Connectivity IDC D-Sub Connectors 1-749656-2

Description
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Ribbon Cable Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel, Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Accepts Insulation Diameter (Max) (MM) : .91 Accepts Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latch Blocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Screw & Hole Thread Size : 2-56 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Ribbon Cable Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel, Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Accepts Insulation Diameter (Max) (MM) : .91 Accepts Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latch Blocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Screw & Hole Thread Size : 2-56 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 1-749656-2 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
1-749656-2
IDC D-Sub Connectors 1-749656-2
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Ribbon Cable Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel, Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Accepts Insulation Diameter (Max) (MM) : .91 Accepts Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latch Blocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Screw & Hole Thread Size : 2-56 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cover Material : Thermoplastic
  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ]
  • Shell Plating Material : Nickel over Copper

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Ribbon Cable
  • Number of Positions : 68
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Underplating Material : Nickel, Palladium Nickel
  • Wire Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Accepts Insulation Diameter (Max) (MM) : .91
  • Accepts Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ]
  • Solid Wire Size (AWG) : 30 - 28
  • Solid Wire Size (MMSQ) : .05 - .1
  • Wire Size (MMSQ) : .05 - .09
  • Wire Size (AWG) : 30 - 28

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Latch Blocks
  • Mounting Feature Material : Zinc
  • Mounting Feature Plating Material : Nickel over Copper
  • Screw & Hole Thread Size : 2-56

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 8

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel

Termination Features


  • Termination Cover : With
  • Termination Cover Method : Assembled
  • Termination Cover Type : Non Lacing
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1-749656-2
D-Sub Connectors 1-749656-2
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - A33510-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A33510-ND
D-Sub Connector Assemblies A33510-ND
68 Position D-Type Receptacle, Female Sockets Connector

68 Position D-Type Receptacle, Female Sockets Connector

Buy Now Datasheet
Scsi Connector, Receptacle 68 Position Idc/idt; No. Of Contacts Amp - Te Connectivity - 52K3344 - Newark, An Avnet Company
Chicago, IL, United States
Scsi Connector, Receptacle 68 Position Idc/idt; No. Of Contacts Amp - Te Connectivity
52K3344
Scsi Connector, Receptacle 68 Position Idc/idt; No. Of Contacts Amp - Te Connectivity 52K3344
SCSI CONNECTOR, RECEPTACLE 68 POSITION IDC/IDT; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:IDC / IDT; Product Range:AMPLIMITE 0.050 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

SCSI CONNECTOR, RECEPTACLE 68 POSITION IDC/IDT; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:IDC / IDT; Product Range:AMPLIMITE 0.050 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
1-749656-2 - 68 50Sr Panel Mount Rcpt Rohs Compliant Amp - Te Connectivity - 87AJ9181 - Newark, An Avnet Company
Chicago, IL, United States
1-749656-2 - 68 50Sr Panel Mount Rcpt Rohs Compliant Amp - Te Connectivity
87AJ9181
1-749656-2 - 68 50Sr Panel Mount Rcpt Rohs Compliant Amp - Te Connectivity 87AJ9181
1-749656-2 - 68 50SR PANEL MOUNT RCPT ROHS COMPLIANT: YES

1-749656-2 - 68 50SR PANEL MOUNT RCPT ROHS COMPLIANT: YES

Supplier's Site
I/o Connector, Rcpt, 68Pos, Cable Rohs Compliant Amp - Te Connectivity - 74AJ7505 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Rcpt, 68Pos, Cable Rohs Compliant Amp - Te Connectivity
74AJ7505
I/o Connector, Rcpt, 68Pos, Cable Rohs Compliant Amp - Te Connectivity 74AJ7505
I/O CONNECTOR, RCPT, 68POS, CABLE ROHS COMPLIANT: YES

I/O CONNECTOR, RCPT, 68POS, CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-749656-2 1-749656-2 A33510-ND 52K3344 87AJ9181
Product Name IDC D-Sub Connectors D-Sub Connectors D-Sub Connector Assemblies Scsi Connector, Receptacle 68 Position Idc/idt; No. Of Contacts Amp - Te Connectivity 1-749656-2 - 68 50Sr Panel Mount Rcpt Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Termination Insulation Displacement (IDC) IDC / IDT
Mounting Panel Mount Panel Mount Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 094-6936-0000-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
2 suppliers
D-Sub, D-Shaped Connector Accessories - A125383-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Connector Backshells - 1-2308345-7 - TE Connectivity
Specs
Geometry 45, 180
View Details
2 suppliers