TE Connectivity D-Shaped Connectors 1-747562-0

Description
Configuration Features Number of Positions : 37 Contact Features Contact Options : Installed Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM , 2.77 MM , 2.85 MM  [.112 INCH , .109 INCH , .108 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 37 Contact Features Contact Options : Installed Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM , 2.77 MM , 2.85 MM  [.112 INCH , .109 INCH , .108 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1-747562-0 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1-747562-0
D-Shaped Connectors 1-747562-0
Configuration Features Number of Positions : 37 Contact Features Contact Options : Installed Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM , 2.77 MM , 2.85 MM  [.112 INCH , .109 INCH , .108 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Options : Installed
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM , 2.77 MM , 2.85 MM  [.112 INCH , .109 INCH , .108 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Clinch Nut, 4-40 UNC

Operation/Application


  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 4
  • Connector System : Cable-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
439-1-747562-0
Electronic Connector 439-1-747562-0
CONN D-SUB RCPT 37POS STR IDC Product overview: 1-747562-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1-747562-0 can be used for catalog matching and distributor lookup.

CONN D-SUB RCPT 37POS STR IDC Product overview: 1-747562-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1-747562-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 1-747562-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-747562-0
D-Sub Connectors 1-747562-0
OVRMLD,RCPT ASSY,37P,HDE

OVRMLD,RCPT ASSY,37P,HDE

Buy Now
D-Sub Connector Assemblies - A144971-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A144971-ND
D-Sub Connector Assemblies A144971-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Ovrmld,rcpt Assy,37P,hde Amp - Te Connectivity - 41AJ1246 - Newark, An Avnet Company
Chicago, IL, United States
Ovrmld,rcpt Assy,37P,hde Amp - Te Connectivity
41AJ1246
Ovrmld,rcpt Assy,37P,hde Amp - Te Connectivity 41AJ1246
OVRMLD,RCPT ASSY,37P,HDE

OVRMLD,RCPT ASSY,37P,HDE

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-747562-0 439-1-747562-0 1-747562-0 A144971-ND 41AJ1246
Product Name D-Shaped Connectors Electronic Connector D-Sub Connectors D-Sub Connector Assemblies Ovrmld,rcpt Assy,37P,hde Amp - Te Connectivity
Termination Insulation Displacement (IDC) IDC
Mounting Panel Mount Free Hanging (In-Line)
Contact Size (AWG) 20 AWG 22 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1757823-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers
D-Shaped Connectors - 1-338314-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers