TE Connectivity IDC D-Sub Connectors 1-747547-0

Description
Body Features Cable Exit Angle : 180° Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Diameter (Max) : 11.56 MM  [.455 INCH ] Accepts Cable Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Compatible Insulation Diameter Range : 1.52 MM  [.06 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shell Size : 3 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Diameter (Max) : 11.56 MM  [.455 INCH ] Accepts Cable Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Compatible Insulation Diameter Range : 1.52 MM  [.06 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shell Size : 3 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 1-747547-0 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
1-747547-0
IDC D-Sub Connectors 1-747547-0
Body Features Cable Exit Angle : 180° Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Diameter (Max) : 11.56 MM  [.455 INCH ] Accepts Cable Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Compatible Insulation Diameter Range : 1.52 MM  [.06 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shell Size : 3 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Insert Material : Thermoplastic
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 25
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Cable Diameter (Max) : 11.56 MM  [.455 INCH ]
  • Accepts Cable Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ]
  • Compatible Insulation Diameter Range : 1.52 MM  [.06 INCH ]
  • Solid Wire Size (AWG) : 26 - 22
  • Solid Wire Size (MMSQ) : .13 - .32
  • Wire Size (MMSQ) : .15 - .4
  • Wire Size (AWG) : 26 - 22

Housing Features


  • Centerline (Pitch) : 1.38 MM  [.054 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
D-Sub Connectors - 1-747547-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-747547-0
D-Sub Connectors 1-747547-0
KIT,PLUG,25P,HDE,SHL D HDWRE

KIT,PLUG,25P,HDE,SHLD HDWRE

Buy Now
D-Sub Connector Assemblies - A31509-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A31509-ND
D-Sub Connector Assemblies A31509-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-1-747547-0
Electronic Connector 439-1-747547-0
25 Pos HDE D-Sub Plug, Shielded, Gold/Tin Plated Bronze Contacts Product overview: 1-747547-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1-747547-0 can be used for catalog matching and distributor lookup.

25 Pos HDE D-Sub Plug, Shielded, Gold/Tin Plated Bronze Contacts Product overview: 1-747547-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1-747547-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity - 42K6577 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity
42K6577
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity 42K6577
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:Amplimite HDE-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:Amplimite HDE-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-747547-0 1-747547-0 A31509-ND 439-1-747547-0 42K6577
Product Name IDC D-Sub Connectors D-Sub Connectors D-Sub Connector Assemblies Electronic Connector D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Insulation Displacement (IDC) IDC IDC / IDT
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1589515-2 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
D-Sub Connectors - 1236089-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
RF Connectors - 1051690-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
D-Shaped Connectors - 1-1589469-0 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
4 suppliers