TE Connectivity Idc Connector Type Amp - Te Connectivity 1-746611-0.

Description
IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Phosphor Bronze; Gender:Plug RoHS Compliant: Yes
Description
IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Phosphor Bronze; Gender:Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Idc Connector Type Amp - Te Connectivity - 24AC1282 - Newark, An Avnet Company
Chicago, IL, United States
Idc Connector Type Amp - Te Connectivity
24AC1282
Idc Connector Type Amp - Te Connectivity 24AC1282
IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Phosphor Bronze; Gender:Plug RoHS Compliant: Yes

IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Phosphor Bronze; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1282
Product Name Idc Connector Type Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details