WIRE-BOARD CONNECTOR PLUG, 26 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 26AC5748 |
| Product Name | Wire-Board Connector Plug, 26 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity |
| Connector Type | Wire to Board Connector |