TE Connectivity D-Shaped Connectors 1-745497-7

Description
Body Features Cable Exit Angle (DEG) : 180 Insert Material : Thermoplastic Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 37 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2.4 Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Dimensions Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 56 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 4 Connector System : Wire-to-Wire Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Insert Material : Thermoplastic Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 37 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2.4 Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Dimensions Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 56 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 4 Connector System : Wire-to-Wire Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1-745497-7 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1-745497-7
D-Shaped Connectors 1-745497-7
Body Features Cable Exit Angle (DEG) : 180 Insert Material : Thermoplastic Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 37 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2.4 Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Dimensions Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 56 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 4 Connector System : Wire-to-Wire Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Insert Material : Thermoplastic
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable
  • Number of Positions : 37
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 2.4
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Socket

Dimensions


  • Solid Wire Size (AWG) : 26 - 22
  • Solid Wire Size (MMSQ) : .13 - .32
  • Wire Size (MMSQ) : .15 - .4
  • Wire Size (AWG) : 26 - 22

Housing Features


  • Centerline (Pitch) : 1.38 MM  [.054 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 56

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector Shell Size : 4
  • Connector System : Wire-to-Wire
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 1-745497-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-745497-7
D-Sub Connectors 1-745497-7
RCPT ASSY,37P,HDE,MS

RCPT ASSY,37P,HDE,MS

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1-745497-7
D-Sub Connectors 1-745497-7
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - A35212-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A35212-ND
D-Sub Connector Assemblies A35212-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Rcpt Assy,37P,hde,ms Rohs Compliant Amp - Te Connectivity - 42K8650 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Assy,37P,hde,ms Rohs Compliant Amp - Te Connectivity
42K8650
Rcpt Assy,37P,hde,ms Rohs Compliant Amp - Te Connectivity 42K8650
RCPT ASSY,37P,HDE,MS ROHS COMPLIANT: YES

RCPT ASSY,37P,HDE,MS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-745497-7 1-745497-7 1-745497-7 A35212-ND 42K8650
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connectors D-Sub Connector Assemblies Rcpt Assy,37P,hde,ms Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight; 180
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218440-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Between Series Adapters - 1059941-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers