"1 Position Housing Connector Female, Receptacle Red 0.250"" (6.35mm)"
Win Source Part Number: 1364090-1-735075-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Bulk
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Material: Polyamide
Style: Housing
Conn Housing RCP 1 POS Crimp ST Cable Mount Automotive Bag Product overview: 1-735075-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-735075-1 can be used for catalog matching and distributor lookup.
250 FASTON INS POST.,REC.,1 POS,RED
250 FASTON INS POST.,REC.,1 POS,RED
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A128164-ND | 1364090-1-735075-1 | 340-1-735075-1 | 97X0137 |
| Product Name | Housings, Boots | Connectors, Interconnects - Terminals - Housings, Boots | Automotive Electronic Connector | 250 Faston Ins Post.,rec.,1 Pos,red Amp - Te Connectivity |
| Gender | Female / Jack |