TE Connectivity Quick Connects, Quick Disconnect Connectors 1-726389-2

Description
"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A106985-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A106985-ND
Quick Connects, Quick Disconnect Connectors A106985-ND
"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333495-1-726389-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333495-1-726389-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333495-1-726389-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333495-1-726389-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Termination: Solder Contact Finish: Tin Contact Material: Brass Gender: Male Standard Package: 10,000 Mounting: Through Hole, Right Angle Terminal Type: Standard Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.252" (6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A106985,17263892,1-7 26389-2-ND,2266-1-72 6389-2,-1-726389-2-S I Base Product Number: 726389 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333495-1-726389-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Bulk
Termination: Solder
Contact Finish: Tin
Contact Material: Brass
Gender: Male
Standard Package: 10,000
Mounting: Through Hole, Right Angle
Terminal Type: Standard
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.252" (6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A106985,17263892,1-726389-2-ND,2266-1-726389-2,-1-726389-2-SI
Base Product Number: 726389
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-1-726389-2
Electronic Connector 392-1-726389-2
Brass Tab Terminal, 4.75mm Mating Tab, Right Angle, Tin Plated Product overview: 1-726389-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1-726389-2 can be used for catalog matching and distributor lookup.

Brass Tab Terminal, 4.75mm Mating Tab, Right Angle, Tin Plated Product overview: 1-726389-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1-726389-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 1-726389-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
1-726389-2
Quick Connects, Quick Disconnect Connectors 1-726389-2
CONN QC TAB 0.187 SOLDER

CONN QC TAB 0.187 SOLDER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
1-726389-2
Terminals 1-726389-2
Terminals TAB 4.8 TIN PCB

Terminals TAB 4.8 TIN PCB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106985-ND 1333495-1-726389-2 392-1-726389-2 1-726389-2 1-726389-2
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Terminals
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data