TE Connectivity Quick Connects, Quick Disconnect Connectors 1-726388-2

Description
"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 1-726388-2-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
1-726388-2-ND
Quick Connects, Quick Disconnect Connectors 1-726388-2-ND
"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-1-726388-2
Electronic Connector 392-1-726388-2
FASTON 187 TAB .032 TPBR Product overview: 1-726388-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1-726388-2 can be used for catalog matching and distributor lookup.

FASTON 187 TAB .032 TPBR Product overview: 1-726388-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1-726388-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1351458-1-726388-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1351458-1-726388-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1351458-1-726388-2
Win Source Part Number: 1351458-1-726388-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Series: Faston Termination: Solder Contact Finish: Tin Package: Bulk Contact Material: Brass Gender: Male Standard Package: 5,000 Terminal Type: Standard Length - Overall: 0.543" (13.80mm) Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.252" (6.40mm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Base Product Number: 726388

Win Source Part Number: 1351458-1-726388-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Series: Faston
Termination: Solder
Contact Finish: Tin
Package: Bulk
Contact Material: Brass
Gender: Male
Standard Package: 5,000
Terminal Type: Standard
Length - Overall: 0.543" (13.80mm)
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.252" (6.40mm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Base Product Number: 726388

Buy Now Datasheet
187 Faston,tab,tpbr Amp - Te Connectivity - 87AJ9174 - Newark, An Avnet Company
Chicago, IL, United States
187 Faston,tab,tpbr Amp - Te Connectivity
87AJ9174
187 Faston,tab,tpbr Amp - Te Connectivity 87AJ9174
187 FASTON,TAB,TPBR

187 FASTON,TAB,TPBR

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 1-726388-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
1-726388-2
Quick Connects, Quick Disconnect Connectors 1-726388-2
CONN QC TAB 0.187 SOLDER

CONN QC TAB 0.187 SOLDER

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-726388-2-ND 392-1-726388-2 1351458-1-726388-2 87AJ9174 1-726388-2
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 187 Faston,tab,tpbr Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data