TE Connectivity PCB Terminals 1-725996-2

Description
Configuration Features Connection Capacity : Single Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Size : 2.8 Dimensions Extension Below Board : 3 MM  [.118 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] Profile Height from PCB : 5 MM  [.199 INCH ] Terminal Material Thickness : .8 MM  [.031 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Connection Capacity : Single Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Size : 2.8 Dimensions Extension Below Board : 3 MM  [.118 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] Profile Height from PCB : 5 MM  [.199 INCH ] Terminal Material Thickness : .8 MM  [.031 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 1-725996-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
1-725996-2
PCB Terminals 1-725996-2
Configuration Features Connection Capacity : Single Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Size : 2.8 Dimensions Extension Below Board : 3 MM  [.118 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] Profile Height from PCB : 5 MM  [.199 INCH ] Terminal Material Thickness : .8 MM  [.031 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Contact Underplating Material : Brass
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Right Angle
  • Terminal Size : 2.8

Dimensions


  • Extension Below Board : 3 MM  [.118 INCH ]
  • PCB Hole Diameter : 1.4 MM  [.055 INCH ]
  • Profile Height from PCB : 5 MM  [.199 INCH ]
  • Terminal Material Thickness : .8 MM  [.031 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 10000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Pcb Terminal, 2.8Mm X 0.8Mm, Brass Rohs Compliant Amp Te Connectivity - 74AJ7498 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal, 2.8Mm X 0.8Mm, Brass Rohs Compliant Amp Te Connectivity
74AJ7498
Pcb Terminal, 2.8Mm X 0.8Mm, Brass Rohs Compliant Amp Te Connectivity 74AJ7498
PCB TERMINAL, 2.8MM X 0.8MM, BRASS ROHS COMPLIANT: YES

PCB TERMINAL, 2.8MM X 0.8MM, BRASS ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
1-725996-2
Terminals 1-725996-2
Terminals GDS-FLACHST

Terminals GDS-FLACHST

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1-725996-2 74AJ7498 1-725996-2
Product Name PCB Terminals Pcb Terminal, 2.8Mm X 0.8Mm, Brass Rohs Compliant Amp Te Connectivity Terminals
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Quick Disconnects - 1-1627154-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
PCB Terminals - 1-1627067-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 1-104506-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details