Body Features Product Weight : .049 KG [.109 LB ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : EN 50483-4, NFC 33 021
Operation/Applicatio
n Power Component Application Type : Overhead Voltage Application : Low Voltage
Packaging Features Packaging Quantity : 10
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Crimped type Power Component Options : Insulated Neutral Messenger Power System Clamp Style : Pre-Insulated Junction Sleeve
Body Features
- Product Weight : .049 KG [.109 LB ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : EN 50483-4, NFC 33 021
Operation/Application
- Power Component Application Type : Overhead
- Voltage Application : Low Voltage
Packaging Features
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Crimped type
- Power Component Options : Insulated Neutral Messenger
- Power System Clamp Style : Pre-Insulated Junction Sleeve