TE Connectivity Compression Connectors 1-709348-0

Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 6.5 MM , 3.3 MM  [.129 INCH , .255 INCH ] Barrel Length : 70 MM  [2.755 INCH ] Barrel Outside Diameter : 18.5 MM  [.728 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 6, 25 Compatible Conductor Range (AWGKC) : 4 - 4, 10 - 10 Electrical Characteristics Voltage Class (KV) : .6, 1 Industry Standards Compatible With Approved Standards Products : NFC 33 021, EN 50483-20 Operation/Applicatio n Compression Connector Product Type : Pre-Insulated Connector Power Component Application Type : Outdoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 6.5 MM , 3.3 MM  [.129 INCH , .255 INCH ] Barrel Length : 70 MM  [2.755 INCH ] Barrel Outside Diameter : 18.5 MM  [.728 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 6, 25 Compatible Conductor Range (AWGKC) : 4 - 4, 10 - 10 Electrical Characteristics Voltage Class (KV) : .6, 1 Industry Standards Compatible With Approved Standards Products : NFC 33 021, EN 50483-20 Operation/Applicatio n Compression Connector Product Type : Pre-Insulated Connector Power Component Application Type : Outdoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 1-709348-0 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
1-709348-0
Compression Connectors 1-709348-0
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 6.5 MM , 3.3 MM  [.129 INCH , .255 INCH ] Barrel Length : 70 MM  [2.755 INCH ] Barrel Outside Diameter : 18.5 MM  [.728 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 6, 25 Compatible Conductor Range (AWGKC) : 4 - 4, 10 - 10 Electrical Characteristics Voltage Class (KV) : .6, 1 Industry Standards Compatible With Approved Standards Products : NFC 33 021, EN 50483-20 Operation/Applicatio n Compression Connector Product Type : Pre-Insulated Connector Power Component Application Type : Outdoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Aluminum
  • Conductor Type : Stranded
  • Primary Product Material : Aluminum

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 6.5 MM , 3.3 MM  [.129 INCH , .255 INCH ]
  • Barrel Length : 70 MM  [2.755 INCH ]
  • Barrel Outside Diameter : 18.5 MM  [.728 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 6, 25
  • Compatible Conductor Range (AWGKC) : 4 - 4, 10 - 10

Electrical Characteristics


  • Voltage Class (KV) : .6, 1

Industry Standards


  • Compatible With Approved Standards Products : NFC 33 021, EN 50483-20

Operation/Application


  • Compression Connector Product Type : Pre-Insulated Connector
  • Power Component Application Type : Outdoor

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-709348-0
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers
Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details