Body Features Product Weight : .022 KG [.049 LB ]
Dimensions Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 25 - 35 Compatible Conductor Range (AAC) (AWGKC) : 4 - 2
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : NFC 33 021, EN 50483-4
Operation/Applicatio
n Power Component Application Type : Overhead Voltage Application : Low Voltage
Packaging Features Packaging Quantity : 10
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Installation Technology : Crimped type Power Component Options : Self Supporting Power System Clamp Style : Pre-insulated Service Sleeve
Body Features
- Product Weight : .022 KG [.049 LB ]
Dimensions
- Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 25 - 35
- Compatible Conductor Range (AAC) (AWGKC) : 4 - 2
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : NFC 33 021, EN 50483-4
Operation/Application
- Power Component Application Type : Overhead
- Voltage Application : Low Voltage
Packaging Features
Product Availability
- Product Availability : Europe, Middle East & Africa
Product Type Features
- Installation Technology : Crimped type
- Power Component Options : Self Supporting
- Power System Clamp Style : Pre-insulated Service Sleeve