TE Connectivity Contacts - Multi Purpose 1-66597-0

Description
CONN PIN 14-18AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 14-18AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A100424TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A100424TR-ND
Contacts - Multi Purpose A100424TR-ND
CONN PIN 14-18AWG GOLD CRIMP

CONN PIN 14-18AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A100424CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A100424CT-ND
Contacts - Multi Purpose A100424CT-ND
CONN PIN 14-18AWG GOLD CRIMP

CONN PIN 14-18AWG GOLD CRIMP

Buy Now Datasheet
Circular Contact, Pin, Crimp, 14Awg; Product Range Amp Te Connectivity - 17R2036 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 14Awg; Product Range Amp Te Connectivity
17R2036
Circular Contact, Pin, Crimp, 14Awg; Product Range Amp Te Connectivity 17R2036
CIRCULAR CONTACT, PIN, CRIMP, 14AWG; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, 14AWG; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A100424TR-ND 17R2036
Product Name Contacts - Multi Purpose Circular Contact, Pin, Crimp, 14Awg; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Brush Assemblies, Leaf Type - 8091 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly
Plating / Coating Tin
View Details