TE Connectivity Contacts - Multi Purpose 1-66564-2

Description
CONN PIN 20-24AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN PIN 20-24AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A32008TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A32008TR-ND
Contacts - Multi Purpose A32008TR-ND
CONN PIN 20-24AWG TIN CRIMP

CONN PIN 20-24AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A32008CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A32008CT-ND
Contacts - Multi Purpose A32008CT-ND
CONN PIN 20-24AWG TIN CRIMP

CONN PIN 20-24AWG TIN CRIMP

Buy Now Datasheet
Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity - 52K3339 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity
52K3339
Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity 52K3339
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A32008TR-ND 52K3339
Product Name Contacts - Multi Purpose Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0177 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Silicone Oxide-carbon Composite for Lithium Ion Battery Anode - BMLC-KJ021 - Matexcel
Specs
Type Anode / Anode Material
Applications Battery or Fuel Cell
Thickness 4.76E-4 inch (0.0121 mm)
View Details