TE Connectivity Contacts - Multi Purpose 1-66507-0

Description
CONN PIN 24-28AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 24-28AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A23004-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A23004-ND
Contacts - Multi Purpose A23004-ND
CONN PIN 24-28AWG GOLD CRIMP

CONN PIN 24-28AWG GOLD CRIMP

Buy Now Datasheet
Crimp Pin, Gold, 28-24Awg; For Use With Amp Te Connectivity - 19J2476 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Pin, Gold, 28-24Awg; For Use With Amp Te Connectivity
19J2476
Crimp Pin, Gold, 28-24Awg; For Use With Amp Te Connectivity 19J2476
CRIMP PIN, GOLD, 28-24AWG; For Use With:HDP-20 Series Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp; RoHS Compliant: Yes

CRIMP PIN, GOLD, 28-24AWG; For Use With:HDP-20 Series Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp; RoHS Compliant: Yes

Supplier's Site Datasheet
Pin Contact, 20 Df Rohs Compliant Amp Te Connectivity - 07J1626 - Newark, An Avnet Company
Chicago, IL, United States
Pin Contact, 20 Df Rohs Compliant Amp Te Connectivity
07J1626
Pin Contact, 20 Df Rohs Compliant Amp Te Connectivity 07J1626
PIN CONTACT, 20 DF ROHS COMPLIANT: YES

PIN CONTACT, 20 DF ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number A23004-ND 19J2476 07J1626
Product Name Contacts - Multi Purpose Crimp Pin, Gold, 28-24Awg; For Use With Amp Te Connectivity Pin Contact, 20 Df Rohs Compliant Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0710 inch (1.8 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium Manganate Battery Powder, Non-coated - BMLC-KJ004 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Powder
Applications Battery or Fuel Cell
View Details