TE Connectivity D-Sub Connector Contacts 1-66505-0

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 20 Contact Type : Socket Mating Pin Diameter (INCH) : .04 Dimensions Accepts Insulation Diameter Range : .76 - 1.02 MM  [.03 - .04 INCH ] Insulation Diameter (Max) (MM) : 1.02 Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24 Identification Marking Contact Color Code : Blue Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 20 Contact Type : Socket Mating Pin Diameter (INCH) : .04 Dimensions Accepts Insulation Diameter Range : .76 - 1.02 MM  [.03 - .04 INCH ] Insulation Diameter (Max) (MM) : 1.02 Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24 Identification Marking Contact Color Code : Blue Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Contacts - 1-66505-0 - TE Connectivity
Berwyn, PA, United States
D-Sub Connector Contacts
1-66505-0
D-Sub Connector Contacts 1-66505-0
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 20 Contact Type : Socket Mating Pin Diameter (INCH) : .04 Dimensions Accepts Insulation Diameter Range : .76 - 1.02 MM  [.03 - .04 INCH ] Insulation Diameter (Max) (MM) : 1.02 Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24 Identification Marking Contact Color Code : Blue Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.2
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Size : Size 20
  • Contact Type : Socket
  • Mating Pin Diameter (INCH) : .04

Dimensions


  • Accepts Insulation Diameter Range : .76 - 1.02 MM  [.03 - .04 INCH ]
  • Insulation Diameter (Max) (MM) : 1.02
  • Wire Size (MMSQ) : .08 - .2
  • Wire Size (AWG) : 28 - 24

Identification Marking


  • Contact Color Code : Blue

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector; Socket; 28 to 24 AWG; Crimp; 0.04 in.; Gold Flash - 70084276 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Connector; Socket; 28 to 24 AWG; Crimp; 0.04 in.; Gold Flash
70084276
D-Sub Connector; Socket; 28 to 24 AWG; Crimp; 0.04 in.; Gold Flash 70084276
Pin Diameter: 0.040". Materials: Pins — brass; Sockets — phosphor bronze.

Pin Diameter: 0.040". Materials: Pins — brass; Sockets — phosphor bronze.

Supplier's Site

Technical Specifications

  TE Connectivity Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 1-66505-0 70084276
Product Name D-Sub Connector Contacts D-Sub Connector; Socket; 28 to 24 AWG; Crimp; 0.04 in.; Gold Flash
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659298-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 049361-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Quick Disconnects - 1-1627057-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details