TE Connectivity D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity 1-66504-0.

Description
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; FOR USE WITH:HDP-20 SERIES CONNECTORS; CONTACT GENDER:SOCKET; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES
Datasheet
Description
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; FOR USE WITH:HDP-20 SERIES CONNECTORS; CONTACT GENDER:SOCKET; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 28AC6545 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
28AC6545
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity 28AC6545
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; FOR USE WITH:HDP-20 SERIES CONNECTORS; CONTACT GENDER:SOCKET; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; FOR USE WITH:HDP-20 SERIES CONNECTORS; CONTACT GENDER:SOCKET; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 28AC6545
Product Name D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1326031-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Nickel-cobalt-manganese Cathode Material, High Nickel Content(Ni0.9Co0.05Mn0,05) - BMLC-KJ008 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 4.72E-4 inch (0.0120 mm)
View Details