TE Connectivity Contacts - Multi Purpose 1-66359-2

Description
CONN PIN 14-18AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 14-18AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A104006TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A104006TR-ND
Contacts - Multi Purpose A104006TR-ND
CONN PIN 14-18AWG GOLD CRIMP

CONN PIN 14-18AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A104006CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A104006CT-ND
Contacts - Multi Purpose A104006CT-ND
CONN PIN 14-18AWG GOLD CRIMP

CONN PIN 14-18AWG GOLD CRIMP

Buy Now Datasheet
Circular Contact, Pin, Crimp, 14Awg; Product Range Amp Te Connectivity - 10H3132 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 14Awg; Product Range Amp Te Connectivity
10H3132
Circular Contact, Pin, Crimp, 14Awg; Product Range Amp Te Connectivity 10H3132
CIRCULAR CONTACT, PIN, CRIMP, 14AWG; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, 14AWG; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A104006TR-ND 10H3132
Product Name Contacts - Multi Purpose Circular Contact, Pin, Crimp, 14Awg; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2236793-3 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Graphite Coated Copper foil, Negative Single-sided coating - BMLC-KJ015 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details