TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 1-66359-0

Description
Win Source Part Number: 1363184-1-66359-0 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 47 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66359 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 14-18 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass
Request a Quote Datasheet
Description
Win Source Part Number: 1363184-1-66359-0 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 47 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66359 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 14-18 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 1-66359-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1-66359-0
Connectors, Interconnects - Contacts - Multi Purpose 1-66359-0
Win Source Part Number: 1363184-1-66359-0 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 47 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66359 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 14-18 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass

Win Source Part Number: 1363184-1-66359-0
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 47 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 66359
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 14-18 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Brass

Buy Now Datasheet
Contacts - Multi Purpose - A1650TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1650TR-ND
Contacts - Multi Purpose A1650TR-ND
CONN PIN 14-18AWG GOLD CRIMP

CONN PIN 14-18AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A1650CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1650CT-ND
Contacts - Multi Purpose A1650CT-ND
CONN PIN 14-18AWG GOLD CRIMP

CONN PIN 14-18AWG GOLD CRIMP

Buy Now Datasheet
Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity - 86W7380 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity
86W7380
Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity 86W7380
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:CPC, M & G Series Connectors RoHS Compliant: Yes

CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:CPC, M & G Series Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 1-66359-0 A1650TR-ND 86W7380
Product Name Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity
Contact Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1218820-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium Titanate (Li4Ti5O12) Powder for Lithium Ion Battery Anode, Carbon-Coated - BMLC-KJ023 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details