CONN SOCKET 14-18AWG TIN CRIMP
CONN SOCKET 14-18AWG TIN CRIMP
Win Source Part Number: 1362829-1-66358-6
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 58 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 66358
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Contact Finish Thickness: 50.0µin (1.27µm)
Contact Material: Brass
TE Connectivity 1-66358-6
TE Connectivity 1-66358-6
TE Connectivity 1-66358-6
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Electrical Contacts | Electrical Contacts | Electrical Contacts | Electrical Contacts |
| Product Number | A31997CT-ND | 1-66358-6 | 6795016 | 6795016P |
| Product Name | Contacts - Multi Purpose | Connectors, Interconnects - Contacts - Multi Purpose | Circular Connector Contacts | Circular Connector Contacts |
| Shape / Form | Socket or Receptacle | Pin | Pin |