TE Connectivity Product Range Amp Te Connectivity 1-66332-4.

Description
Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:AMP G Series, M Series, CPC Connectors; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:AMP G Series, M Series, CPC Connectors; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 30AC2808 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
30AC2808
Product Range Amp Te Connectivity 30AC2808
Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:AMP G Series, M Series, CPC Connectors; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:AMP G Series, M Series, CPC Connectors; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 30AC2808
Product Name Product Range Amp Te Connectivity
Shape / Form Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Brush Assemblies, Plunger Type - 1072-2 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly; Plunger
Plating / Coating Tin
View Details