TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 1-66108-5

Description
Win Source Part Number: 1363347-1-66108-5 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 48 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66108 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-26 AWG Contact Finish: Tin Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Brass
Request a Quote Datasheet
Description
Win Source Part Number: 1363347-1-66108-5 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 48 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66108 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-26 AWG Contact Finish: Tin Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 1-66108-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1-66108-5
Connectors, Interconnects - Contacts - Multi Purpose 1-66108-5
Win Source Part Number: 1363347-1-66108-5 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 48 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66108 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-26 AWG Contact Finish: Tin Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Brass

Win Source Part Number: 1363347-1-66108-5
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 48 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 66108
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 24-26 AWG
Contact Finish: Tin
Contact Finish Thickness: 50.0µin (1.27µm)
Contact Material: Brass

Buy Now Datasheet
Contacts - Multi Purpose - A31992CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31992CT-ND
Contacts - Multi Purpose A31992CT-ND
CONN SOCKET 24-26AWG TIN CRIMP

CONN SOCKET 24-26AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A31992TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31992TR-ND
Contacts - Multi Purpose A31992TR-ND
CONN SOCKET 24-26AWG TIN CRIMP

CONN SOCKET 24-26AWG TIN CRIMP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Contacts Electrical Contacts
Product Number 1-66108-5 A31992CT-ND
Product Name Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose
Contact Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 87C8549 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-1802083-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0252 inch (0.6400 mm)
View Details