TE Connectivity Circular Connector Contacts 1-66103-8

Description
TE Connectivity 1-66103-8
Request a Quote Datasheet
Description
TE Connectivity 1-66103-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 238094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
238094
Circular Connector Contacts 238094
TE Connectivity 1-66103-8

TE Connectivity 1-66103-8

Supplier's Site
Circular Connector Contacts - 1354438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1354438
Circular Connector Contacts 1354438
TE Connectivity 1-66103-8

TE Connectivity 1-66103-8

Supplier's Site
Contacts - Multi Purpose - A31989-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31989-ND
Contacts - Multi Purpose A31989-ND
CONN PIN 20-24AWG TIN CRIMP

CONN PIN 20-24AWG TIN CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 1-66103-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1-66103-8
Connectors, Interconnects - Contacts - Multi Purpose 1-66103-8
Win Source Part Number: 1363379-1-66103-8 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 49 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Bulk Product Status: Active Base Product Number: 66103 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Tin Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Brass

Win Source Part Number: 1363379-1-66103-8
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 49 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Bulk
Product Status: Active
Base Product Number: 66103
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Tin
Contact Finish Thickness: 50.0µin (1.27µm)
Contact Material: Brass

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 238094 A31989-ND 1-66103-8
Product Name Circular Connector Contacts Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-20-0244 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Gold; Gold (Au)
Current 7.5 amps
View Details
3 suppliers
Universal Contact - 10128875-009RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers