TE Connectivity Circular Connector Contacts 1-66101-9

Description
TE Connectivity 1-66101-9
Request a Quote Datasheet
Description
TE Connectivity 1-66101-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 238123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
238123
Circular Connector Contacts 238123
TE Connectivity 1-66101-9

TE Connectivity 1-66101-9

Supplier's Site
Circular Connector Contacts - 1709390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1709390
Circular Connector Contacts 1709390
TE Connectivity 1-66101-9

TE Connectivity 1-66101-9

Supplier's Site
Connectors, Interconnects - Contacts - Multi Purpose - 1-66101-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1-66101-9
Connectors, Interconnects - Contacts - Multi Purpose 1-66101-9
Win Source Part Number: 1363405-1-66101-9 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 56 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Bulk Product Status: Active Base Product Number: 66101 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 16-18 AWG Contact Finish: Tin Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Brass

Win Source Part Number: 1363405-1-66101-9
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 56 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Bulk
Product Status: Active
Base Product Number: 66101
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 16-18 AWG
Contact Finish: Tin
Contact Finish Thickness: 50.0µin (1.27µm)
Contact Material: Brass

Buy Now Datasheet
Contacts - Multi Purpose - A31988-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31988-ND
Contacts - Multi Purpose A31988-ND
CONN SOCKET 16-18AWG TIN CRIMP

CONN SOCKET 16-18AWG TIN CRIMP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 238123 1-66101-9 A31988-ND
Product Name Circular Connector Contacts Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose
Shape / Form Pin Socket or Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
Universal Contact - 10104320-009RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers
H-Pin®: Stamped Contact -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details