TE Connectivity Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 1-66101-9.

Description
CONTACT, SOCKET, 18-16AWG, CRIMP; PRODUCT RANGE:TYPE III+ SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:18AWG; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES
Datasheet
Description
CONTACT, SOCKET, 18-16AWG, CRIMP; PRODUCT RANGE:TYPE III+ SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:18AWG; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity - 28AC6538 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
28AC6538
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 28AC6538
CONTACT, SOCKET, 18-16AWG, CRIMP; PRODUCT RANGE:TYPE III+ SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:18AWG; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES

CONTACT, SOCKET, 18-16AWG, CRIMP; PRODUCT RANGE:TYPE III+ SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:18AWG; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6538
Product Name Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 07H3790 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details