TE Connectivity Product Range Amp - Te Connectivity 1-66100-9.

Description
Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Type III+ Series Connectors; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes
Description
Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Type III+ Series Connectors; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 28AC6537 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
28AC6537
Product Range Amp - Te Connectivity 28AC6537
Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Type III+ Series Connectors; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes

Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Type III+ Series Connectors; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6537
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products