TE Connectivity Multi-Function Inlet Filters 1-6609985-8

Description
Electrical Characteristics Filter Current Rating (AMP) : 1 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 10 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 17 Voltage Rating (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Snap-In Mount Angle : Right Angle Product Type Features Filter Connector Type : IEC 320/C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Ground Option : None Input Termination Type : IEC Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Electrical Characteristics Filter Current Rating (AMP) : 1 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 10 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 17 Voltage Rating (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Snap-In Mount Angle : Right Angle Product Type Features Filter Connector Type : IEC 320/C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Ground Option : None Input Termination Type : IEC Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 1-6609985-8 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
1-6609985-8
Multi-Function Inlet Filters 1-6609985-8
Electrical Characteristics Filter Current Rating (AMP) : 1 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 10 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 17 Voltage Rating (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Snap-In Mount Angle : Right Angle Product Type Features Filter Connector Type : IEC 320/C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Ground Option : None Input Termination Type : IEC Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Filter Current Rating (AMP) : 1
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 10
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 17
  • Voltage Rating (Max) (VAC) : 250

Mechanical Attachment


  • Filter Mount Style : Snap-In
  • Mount Angle : Right Angle

Product Type Features


  • Filter Connector Type : IEC 320/C-14
  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Ground Option : None
  • Input Termination Type : IEC
  • Output Termination Type : Wire Lead

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 1-6609985-8
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1609989-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 75 amps
View Details
2 suppliers
3-Phase Filters - 1-1609969-2 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 20 amps
View Details
2 suppliers
3-Phase Filters - 1-2405080-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 150 amps
View Details
2 suppliers
3-Phase Filters - 1-1609998-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 60 amps
View Details