Electrical Characteristics Filter Current Rating (AMP) : 3 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 10 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 17 Voltage Rating (Max) (VAC) : 250
Mechanical Attachment Filter Mount Style : Mounting Ears (Horizontal), Mounting Holes Mount Angle : Right Angle
Product Type Features Filter Connector Type : IEC 320/C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Ground Option : None Input Termination Type : IEC Output Termination Type : Wire Lead
Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Electrical Characteristics
- Filter Current Rating (AMP) : 3
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 10
- Leakage Current (Max) (250VAC, 50Hz) (MICA) : 17
- Voltage Rating (Max) (VAC) : 250
Mechanical Attachment
- Filter Mount Style : Mounting Ears (Horizontal), Mounting Holes
- Mount Angle : Right Angle
Product Type Features
- Filter Connector Type : IEC 320/C-14
- Filter Type : Power Line
- Filtering Requirements : Filtered
- Ground Choke Option : No
- Ground Option : None
- Input Termination Type : IEC
- Output Termination Type : Wire Lead
Usage Conditions
- Operating Temperature Range (DEGC) : -10 - 40