TE Connectivity 3-Phase Filters 1-6609974-1

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 36 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .52 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 36 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .52 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 1-6609974-1 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
1-6609974-1
3-Phase Filters 1-6609974-1
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 36 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .52 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 36
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .52
  • Operating Voltage (VAC) : 480

Mechanical Attachment


  • Product Mount Type : Chassis

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet
Power Line Filter Modules - CCM2234-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM2234-ND
Power Line Filter Modules CCM2234-ND
Three Phase (Delta) EMC/EMI Line Filter 36A AC 50/60Hz Single Stage Terminal Block

Three Phase (Delta) EMC/EMI Line Filter 36A AC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Filter, 36A, 3 Phase; Current Rating Corcom Te Connectivity - 98K8872 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 36A, 3 Phase; Current Rating Corcom Te Connectivity
98K8872
Filter, 36A, 3 Phase; Current Rating Corcom Te Connectivity 98K8872
FILTER, 36A, 3 PHASE; Current Rating:36A; Voltage Rating:-; Filter Type:3 Phase; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:64.8mm; RoHS Compliant: Yes

FILTER, 36A, 3 PHASE; Current Rating:36A; Voltage Rating:-; Filter Type:3 Phase; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:64.8mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1-6609974-1 CCM2234-ND 98K8872
Product Name 3-Phase Filters Power Line Filter Modules Filter, 36A, 3 Phase; Current Rating Corcom Te Connectivity
Filter Type Three Phase Three Phase Three Phase
Standards and Certifications ELV Directive; RoHS RoHS
Rated Current 36 amps 36 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-6609000-2 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
Multi-Function Inlet Filters - 1-6609001-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
IEC Filters - 2660120 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filters - 2871219 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details