TE Connectivity IEC Filters 1-6609929-5

Description
TE Connectivity PE0SXDSXB IEC Filter
Request a Quote
Description
TE Connectivity PE0SXDSXB IEC Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1863829 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863829
IEC Filters 1863829
TE Connectivity PE0SXDSXB IEC Filter

TE Connectivity PE0SXDSXB IEC Filter

Supplier's Site
IEC Filters - 1863601 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863601
IEC Filters 1863601
TE Connectivity PE0SXDSXB IEC Filter

TE Connectivity PE0SXDSXB IEC Filter

Supplier's Site
Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity - 99AC9954 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity
99AC9954
Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity 99AC9954
IEC FILTER, STANDARD, 10A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

IEC FILTER, STANDARD, 10A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1863829 99AC9954
Product Name IEC Filters Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity
Package / Mounting Flange mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378710 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line EMC Filters - RTAN-5040 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers