Win Source Part Number: 1363445-1-66099-5
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 40 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Bulk
Product Status: Active
Base Product Number: 66099
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 16-18 AWG
Contact Finish: Tin
Contact Finish Thickness: 50.0µin (1.27µm)
Contact Material: Brass
TE Connectivity 1-66099-5
TE Connectivity 1-66099-5
TE Connectivity 1-66099-5
TE Connectivity 1-66099-5
TE Connectivity 1-66099-5
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Electrical Contacts | Electrical Contacts | Electrical Contacts | Electrical Contacts | Electrical Contacts |
| Product Number | 1-66099-5 | 7455505 | 238101 | 7455505P | A31987-ND |
| Product Name | Connectors, Interconnects - Contacts - Multi Purpose | Circular Connector Contacts | Circular Connector Contacts | Circular Connector Contacts | Contacts - Multi Purpose |
| Contact Material | Brass | Brass | Brass |