TE Connectivity Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 1-66099-5.

Description
CONTACT, PIN, 18-16AWG, CRIMP; PRODUCT RANGE:TYPE III+ SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:18AWG; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES
Datasheet
Description
CONTACT, PIN, 18-16AWG, CRIMP; PRODUCT RANGE:TYPE III+ SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:18AWG; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity - 26AC5747 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
26AC5747
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 26AC5747
CONTACT, PIN, 18-16AWG, CRIMP; PRODUCT RANGE:TYPE III+ SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:18AWG; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES

CONTACT, PIN, 18-16AWG, CRIMP; PRODUCT RANGE:TYPE III+ SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:18AWG; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5747
Product Name Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products