TE Connectivity Iec Filter, Medical, 5A, 250Vac, Qc; Capacitance Te Connectivity 1-6609130-5

Description
IEC FILTER, MEDICAL, 5A, 250VAC, QC; Capacitance:0.009µF; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:5A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:5µA; Product Range:M Series; SVHC:No RoHS Compliant: Yes
Description
IEC FILTER, MEDICAL, 5A, 250VAC, QC; Capacitance:0.009µF; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:5A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:5µA; Product Range:M Series; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Medical, 5A, 250Vac, Qc; Capacitance Te Connectivity - 99AC9953 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Medical, 5A, 250Vac, Qc; Capacitance Te Connectivity
99AC9953
Iec Filter, Medical, 5A, 250Vac, Qc; Capacitance Te Connectivity 99AC9953
IEC FILTER, MEDICAL, 5A, 250VAC, QC; Capacitance:0.009µF; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:5A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:5µA; Product Range:M Series; SVHC:No RoHS Compliant: Yes

IEC FILTER, MEDICAL, 5A, 250VAC, QC; Capacitance:0.009µF; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:5A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:5µA; Product Range:M Series; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 99AC9953
Product Name Iec Filter, Medical, 5A, 250Vac, Qc; Capacitance Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5667-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1-2405082-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 150 amps
View Details
3 suppliers